Diodes Incorporated AP2213H-3.3TRG Voltage Regulator
The AP2213H-3.3TRG is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, designed to deliver a continuous output of 3.3V. This compact and efficient voltage regulator is ideal for a wide range of applications, including consumer electronics, industrial control systems, and battery-powered devices. Its ability to maintain a stable output voltage over a wide range of input voltages and load conditions makes it a reliable choice for designers looking to ensure the consistent operation of their circuits.
Key Features:
- Output Voltage: Precisely regulated 3.3V output, making it suitable for powering 3.3V logic and microcontroller-based systems.
- High Accuracy: Maintains tight regulation with a 1% accuracy level, ensuring reliable performance for sensitive electronic components.
- Low Dropout: The low dropout feature allows the regulator to continue to provide a stable output even when the input voltage is very close to the output voltage, maximizing efficiency.
- Current Capacity: Capable of delivering up to 600mA of output current, sufficient for a range of low-power applications.
- Thermal Protection: Integrated thermal shutdown mechanism protects the device from damage due to overheating.
- Short Circuit Protection: Built-in short circuit protection enhances the safety and longevity of both the regulator and the connected load.
- Package: Available in a compact SOT-223 package, which is suitable for high-density PCB layouts.
Applications:
- Portable and battery-powered devices
- Point-of-load power supplies
- Embedded systems
- Consumer electronics
- Telecommunication equipment
The AP2213H-3.3TRG is not just a voltage regulator; it's a testament to Diodes Incorporated's commitment to providing high-quality power management solutions. With its excellent regulation capabilities and robust protection features, this component ensures that your electronic projects operate smoothly and reliably. Whether you're developing a sophisticated industrial system or a simple consumer gadget, the AP2213H-3.3TRG is engineered to meet your voltage regulation needs with precision and efficiency.