EN
  • EN
  • DE

AP22615AWU-7

Part No AP22615AWU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N/P-CHAN 1:1 TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23
Family Name AP22615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP22615AWU-7DIDKR, AP22615AWU-7DICT, AP22615AWU-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911528-AP22615AWU-7
Ultra Librarian 3D Model Ultra Librarian AP22615AWU-7 CAD Model

Description

Product Overview: AP22615AWU-7

The AP22615AWU-7 is a high-performance, single-channel load switch designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This load switch is engineered to provide a compact and efficient solution for power management applications.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 1.0V to 5.5V, making it versatile for various low-voltage applications.
  • Current Rating: It has a current limit of 1A which helps protect the device and the load from overcurrent conditions.
  • Low On-Resistance: The AP22615AWU-7 features an extremely low on-resistance (RON) of typically 92mΩ at 5V, which minimizes power loss and improves efficiency.
  • Controlled Slew Rate: The built-in controlled slew rate reduces inrush current, minimizing the impact on the power source and the potential for system voltage droop.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures that the output is discharged rapidly once the switch is turned off, preventing any unwanted power residue in the system.

Applications

The AP22615AWU-7 is suitable for a wide range of applications where efficient power distribution and management are critical. It is ideal for use in:

  • Smartphones, Tablets, and Portable Electronics
  • IoT Devices
  • Wearable Technology
  • GPS and Navigation Systems
  • Power Management Circuits

Package and Quality

The device comes in an ultra-small U-DFN2020-6 package, which is not only space-saving but also offers excellent thermal performance. The AP22615AWU-7 meets the stringent quality standards set by Diodes Incorporated, ensuring reliability and performance in demanding environments.

Environmental Compliance

Diodes Incorporated is committed to environmental stewardship. The AP22615AWU-7 is fully RoHS compliant, which means it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice for your power management needs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5655 $50.8950
190+ $0.5297 $100.6430
295+ $0.5118 $150.9810
425+ $0.4760 $202.3000
550+ $0.4582 $252.0100
685+ $0.4403 $301.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess