EN
  • EN
  • DE

AP22653W6-7

Part No AP22653W6-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LOAD SWITCH,SOT26,T&R,3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Power Switch/Driver
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name AP22653
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-AP22653W6-7CT, 31-AP22653W6-7TR, 31-AP22653W6-7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852270-AP22653W6-7
Ultra Librarian 3D Model Ultra Librarian AP22653W6-7 CAD Model

Description

Introducing the AP22653W6-7 Power Switch from Diodes Incorporated

The AP22653W6-7 is a state-of-the-art single channel current-limited integrated high-side power switch, designed and manufactured by Diodes Incorporated. This advanced component is engineered for universal serial bus (USB) and other hot-swap applications. The AP22653W6-7 is housed in a compact SOT-26 package, making it ideal for space-constrained applications where a small footprint is essential.

This power switch is capable of operating at an input voltage range of 2.7V to 5.5V, which makes it versatile for various low voltage applications. It is specifically tailored to provide over-current protection for systems that require a highly-reliable power distribution scheme. The built-in current-limiting feature ensures that the device connected to the output is protected against excessive current which could lead to damage.

The AP22653W6-7 incorporates a slew rate-controlled turn-on characteristic, significantly reducing inrush current and thereby minimizing the impact on the power source. This is particularly beneficial in USB applications where inrush current can cause voltage drops that disrupt the operation of other devices connected to the same bus.

Another noteworthy feature of the AP22653W6-7 is its over-temperature protection circuitry. This safety mechanism automatically shuts off the power switch in the event that the junction temperature exceeds the thermal shutdown threshold. Once the temperature falls to a safe level, the switch will automatically restart, ensuring continuous protection for the system.

Moreover, the AP22653W6-7 includes under-voltage lockout (UVLO) functionality, which turns off the power switch if the input voltage drops below a certain threshold, preventing malfunction of the system due to insufficient power supply.

With its fast short-circuit response time, the AP22653W6-7 quickly reacts to fault conditions, thereby providing an additional layer of security for sensitive components. The device also features an active-high enable input that allows for simple on/off control, giving system designers flexibility in power management.

In summary, the AP22653W6-7 from Diodes Incorporated is an ideal solution for applications requiring a compact, efficient, and reliable power switch with advanced protection features. Its robust design and comprehensive set of functions make it a top choice for designers looking to enhance the safety and stability of their power management systems.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2034 $50.8500
600+ $0.1669 $100.1400
930+ $0.1617 $150.3810
1,280+ $0.1565 $200.3200
1,655+ $0.1513 $250.4015
2,215+ $0.1356 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess