EN
  • EN
  • DE

AP2301AFGE-7

Part No AP2301AFGE-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 8UDFN / Power Switch/Driver 1:1 P-Channel 2A U-DFN3030-8 (Type E)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 70mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package U-DFN3030-8 (Type E)
Package / Case 8-UDFN Exposed Pad
Base Product Number AP2301
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1045697-AP2301AFGE-7
Ultra Librarian 3D Model Ultra Librarian AP2301AFGE-7 CAD Model

Description

Product Overview: AP2301AFGE-7

The AP2301AFGE-7 is a high-performance, P-channel enhancement mode field-effect transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and is ideal for a wide range of applications, including load switching, power management, and other general-purpose tasks that require a reliable P-channel MOSFET.

Constructed with advanced trench MOSFET technology, the AP2301AFGE-7 offers low on-resistance and a high threshold voltage, ensuring minimal power loss during operation and improved efficiency. This makes it particularly suitable for battery-powered devices where power conservation is crucial. The device is housed in a compact, leadless DFN2020 package, which not only saves valuable board space but also provides excellent thermal performance.

Key Features:

  • Low On-Resistance: This FET boasts an exceptionally low on-resistance, which translates to reduced conduction losses and enhances overall efficiency.
  • High Threshold Voltage: With a high threshold voltage, the AP2301AFGE-7 ensures reliable operation and minimizes unintentional turn-on, which can be critical in sensitive applications.
  • Advanced Trench Technology: Utilizing cutting-edge trench technology, this MOSFET offers superior performance compared to traditional planar designs.
  • Compact Packaging: The DFN2020 package is not only space-efficient but also offers improved thermal characteristics, which can be essential in high-density circuit designs.
  • RoHS Compliant: In line with environmental standards, the AP2301AFGE-7 is RoHS compliant, making it a responsible choice for eco-friendly electronics.

Applications:

  • Power Management Circuits
  • Battery-Powered Systems
  • Load Switching
  • Portable Electronic Devices
  • DC/DC Converters

The AP2301AFGE-7 from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers seeking a high-quality P-channel MOSFET. Whether for power management or general-purpose use, this component is engineered to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6911 $51.8325
180+ $0.5671 $102.0780
275+ $0.5493 $151.0575
380+ $0.5316 $202.0080
490+ $0.5139 $251.8110
655+ $0.4607 $301.7585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,586 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess