EN
  • EN
  • DE

AP2301M8G-13

Part No AP2301M8G-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Hi Side Single 5.5V 2.5A 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181345-AP2301M8G-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP2311
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP2301M8G-13 CAD Model

Description

Product Overview: AP2301M8G-13

The AP2301M8G-13 is a high-performance, P-channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is engineered for power management applications and is particularly suitable for load switch and battery protection circuits.

Key Features

  • Low On-Resistance: The AP2301M8G-13 boasts a low on-resistance (RDS(on)), which translates into higher efficiency and reduced power losses during operation. This makes it an ideal choice for power-sensitive designs.
  • High Power Dissipation: With an ability to dissipate a considerable amount of power, this MOSFET can handle higher currents, making it suitable for more demanding applications.
  • Thermal Management: The device is housed in a small and thermally efficient Green Molding Compound, with an exposed pad for enhanced thermal dissipation.
  • High Threshold Voltage: The FET features a high gate threshold voltage, which helps prevent unintentional turn-on due to noise, making the system more robust.

Applications

The AP2301M8G-13 is versatile and can be utilized in various applications, including:

  • Power management for portable devices such as smartphones, tablets, and laptops.
  • Battery protection circuits to safeguard against overcurrent and overcharging.
  • Load switch circuits for efficient power distribution and conservation.
  • DC/DC converters where efficiency and board space are critical.

Product Specifications

This MOSFET is available in a compact SOT-23 package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The AP2301M8G-13 is also characterized by a low gate charge (Qg), which contributes to its fast switching capabilities.

Quality and Environmental Compliance

Diodes Incorporated is committed to providing environmentally friendly products. The AP2301M8G-13 is compliant with RoHS and Green standards, ensuring that it meets current environmental regulations. Additionally, the product is subjected to rigorous quality control measures to ensure high reliability and performance.

For designers looking for a P-channel MOSFET with a balance of efficiency, thermal performance, and compact size, the AP2301M8G-13 from Diodes Incorporated stands out as a robust and reliable choice.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2726 $58.6090
520+ $0.2241 $116.5320
800+ $0.2171 $173.6800
1,100+ $0.2102 $231.2200
1,425+ $0.2033 $289.7025
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,200 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess