EN
  • EN
  • DE

AP2301MPG-13

Part No AP2301MPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 2.0A SINGLE CHANNEL CURRENT-LIMITED POWER SWITCH / Hi Side Single 5.5V 2.5A 8-Pin MSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181347-AP2301MPG-13
Popularity Medium
Supply and Demand Status Sufficient
Family Name AP2301
Introduction Date June 23, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AP2301MPG-13 CAD Model

Description

The AP2301MPG-13 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This particular product is designed to meet the rigorous demands of modern electronic circuits, offering a high level of performance and reliability for a wide range of applications.

Key Features

  • Single P-Channel Enhancement Mode MOSFET: The AP2301MPG-13 is a P-channel MOSFET that operates in enhancement mode, making it ideal for high-speed switching applications.
  • Low On-Resistance: This device offers low on-resistance, which minimizes power loss and improves overall efficiency, a critical feature for power management circuits.
  • High Power Dissipation: With its ability to dissipate high levels of power, the AP2301MPG-13 is suitable for heavy-duty operations.
  • Advanced Packaging: Packaged in a Green Molding Compound as per the RoHS directive, the product comes in a PowerDI3333-8 type package that provides excellent thermal performance and a small footprint on the PCB.

Applications

The versatility of the AP2301MPG-13 allows it to be used in a variety of applications, including, but not limited to:

  • Power Management Functions
  • Load Switching
  • Battery Management Systems
  • Portable Devices
  • DC/DC Converters

Technical Specifications

The AP2301MPG-13 boasts impressive technical specifications that ensure top-notch performance in its operational environment:

  • Drain-Source Voltage (Vds): -20V
  • Gate-Source Voltage (Vgs): ±12V
  • Continuous Drain Current (Id): -3A
  • Power Dissipation (Pd): 2.5W
  • Operating Temperature Range: -55°C to +150°C

The AP2301MPG-13 represents Diodes Incorporated's commitment to providing high-performance semiconductor technology that empowers the electronics industry. Its robust design and efficient operation make it a go-to choice for engineers and designers looking for a reliable P-channel MOSFET solution.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0969 $50.3880
1,260+ $0.0795 $100.1700
1,950+ $0.0771 $150.3450
2,685+ $0.0746 $200.3010
3,470+ $0.0721 $250.1870
4,645+ $0.0646 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,500 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess