EN
  • EN
  • DE

MAX3488CPA+T

Part No MAX3488CPA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703305-MAX3488CPA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3488CPA+T CAD Model

Description

Maxim Integrated MAX3488CPA+T RS-485/RS-422 Transceiver

The MAX3488CPA+T from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication interfaces. This device is designed to provide bidirectional data communication on multipoint bus transmission lines. It is compliant with the EIA/TIA-485 standard and is capable of achieving data rates up to 10Mbps.

The MAX3488CPA+T is housed in an 8-pin PDIP package and operates over a wide temperature range, making it suitable for industrial environments. The transceiver features a unique AutoShutdown™ function that automatically places the device in a low-power shutdown mode when the RS-485 bus is inactive, thereby reducing power consumption and extending the life of battery-operated systems.

Key features of the MAX3488CPA+T include:

  • High-Speed Operation: Capable of data rates up to 10Mbps, allowing for efficient communication in fast-paced environments.
  • Reduced Power Consumption: With its low quiescent current and AutoShutdown™ feature, the device conserves power when not actively participating in data communication.
  • Wide Temperature Range: Operates reliably in a temperature range of -40°C to +85°C, suitable for harsh industrial conditions.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage to the device under excessive power dissipation conditions.
  • Fail-Safe Receiver: Ensures a logic-high receiver output when the receiver inputs are open or shorted, enhancing the reliability of the communication system.
  • True Fail-Safe Receiver: Guarantees a known output state for open, shorted, or idle data lines.
  • ESD Protection: Equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV, ensuring robust performance in environments prone to static electricity.

The MAX3488CPA+T is ideal for applications that require high-speed data transfers and robust performance, such as industrial control systems, networked security systems, and building automation. Its compact form factor, combined with its advanced features, makes it a versatile choice for designers seeking a reliable solution for RS-485/RS-422 communication networks.

Overall, the Maxim Integrated MAX3488CPA+T transceiver is a testament to the company's commitment to providing high-quality, reliable communication solutions that meet the stringent demands of modern industrial applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess