EN
  • EN
  • DE
  • IT

AP2311SG-13

Part No AP2311SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 2.0A SINGLE CHANNEL CURRENT-LIMITED POWER SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181398-AP2311SG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP2311
Introduction Date June 23, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AP2311SG-13 CAD Model

Description

Product Overview: AP2311SG-13

The AP2311SG-13 is a cutting-edge, integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This particular device is a single channel, current-limited, integrated high-side power switch optimized for Universal Serial Bus (USB) and other hot-swap applications.

With its compact SOT-23 package, the AP2311SG-13 is engineered to deliver efficient performance while saving valuable board space. It is designed to operate between 2.7V and 5.5V, making it versatile for a wide range of USB peripherals and other powered devices. The inclusion of an over-current protection mechanism ensures that the device and the system are safeguarded against excessive current which can cause damage.

The product features a fast short-circuit response time, typically less than 3µs, which is crucial for preventing damage due to sudden and severe current overloads. Additionally, the AP2311SG-13 comes with built-in over-temperature protection that shuts down the switch to prevent overheating, enhancing the overall durability and reliability of the system it is integrated into.

One of the notable functionalities of the AP2311SG-13 is its auto-retry feature. After a fault condition is detected, the device automatically attempts to reset itself, thus reducing the need for manual intervention and simplifying the design for the end-user. The switch also includes under-voltage lockout (UVLO) to ensure that the device operates at safe voltage levels.

The low on-resistance of the AP2311SG-13's internal switch ensures minimal voltage drop and power loss, which is particularly important for maintaining efficiency in power-sensitive applications. This product also supports a continuous output current of up to 1A, making it suitable for a broad array of USB-powered devices, including external hard drives, portable media players, and other peripherals.

Overall, the AP2311SG-13 from Diodes Incorporated is an exemplary solution for designers seeking a high-performance power switch with advanced protection features for their USB and hot-swap applications. Its small footprint, combined with its robust protection mechanisms, make it an ideal choice for ensuring safe and reliable power management in modern electronic devices.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER N-CHAN 1:8 20TQFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Lowest to $0.6569
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2265 $56.6250
605+ $0.1858 $112.4090
935+ $0.1800 $168.3000
1,290+ $0.1742 $224.7180
1,665+ $0.1683 $280.2195
2,230+ $0.1510 $336.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess