EN
  • EN
  • DE

AP2317R-ADJTRE1

Part No AP2317R-ADJTRE1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components
Description 600mA LOW DROPOUT LINEAR REGULATOR | IC REG LIN POS ADJ 600MA SOT89-3 / 600mA LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 1.25V
Maximum Dropout Voltage 1.3V at 600mA
Output Current 600mA
Current - Quiescent (Iq) 5mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 181410-AP2317R-ADJTRE1
Popularity Medium
Supply and Demand Status Balance
Family Name AP2317
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP2317R-ADJTRE1 CAD Model

Description

Product Overview: AP2317R-ADJTRE1

The AP2317R-ADJTRE1 is a high-performance, adjustable linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is engineered to provide a stable and reliable voltage supply for a variety of electronic applications.

Key Features

  • Adjustable Output Voltage: The AP2317R-ADJTRE1 offers an adjustable output voltage that can be set to meet the specific requirements of your application, ensuring flexibility and precision in voltage regulation.
  • High Accuracy: This voltage regulator provides excellent accuracy, which is crucial for maintaining the performance and stability of sensitive electronic circuits.
  • Low Dropout: The low dropout (LDO) feature of this device allows it to continue regulating the output voltage even when the input-to-output differential voltage is small, making it highly efficient in a variety of scenarios.
  • Thermal Protection: The AP2317R-ADJTRE1 is equipped with thermal shutdown protection, which helps prevent damage from overheating, thereby enhancing the longevity and reliability of both the regulator and the overall system.
  • Current Limit Protection: In addition to thermal protection, this component also includes current limit protection to safeguard against excessive current that could potentially harm the device and connected components.

Applications

The versatility of the AP2317R-ADJTRE1 makes it suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computing Devices
  • Industrial Equipment
  • Portable Battery-Powered Devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP2317R-ADJTRE1 is no exception, as it is constructed with the finest materials and subjected to rigorous testing to ensure it meets the needs of demanding applications.

Environmental Compliance

The AP2317R-ADJTRE1 is also compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is environmentally friendly and safe for use in electronics that may be distributed globally.

You May Also Be Interested in

Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Omron
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess