EN
  • EN
  • DE
  • IT

AP2318M-ADJTRG1

Part No AP2318M-ADJTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2A 8-Pin SOIC T/R / IC REG LDO ADJ 0.6A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 11.65V
Dropout Voltage-Max 0.35V @ 600mA (Typ)
Output Current 600mA
Operating Supply Current 250μA
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adj to 0.8V
Voltage - Dropout (Typical) 0.35V @ 600mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 101546-AP2318M-ADJTRG1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP2318
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AP2318M-ADJTRG1 CAD Model

Description

The AP2318M-ADJTRG1 from Diodes Incorporated is a highly efficient, low dropout linear regulator designed to deliver a continuous adjustable output voltage with a fixed current limit. It is an ideal solution for applications requiring a regulated power supply with low voltage drop and high accuracy.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range, which can be set using external resistors, providing design flexibility for various applications.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even at lower input-to-output voltage differentials, making it suitable for battery-powered devices.
  • High Output Accuracy: AP2318M-ADJTRG1 provides high output voltage accuracy, which is critical for sensitive electronic components that require stable power supply.
  • Current Limiting: The built-in current limit function protects the device and the load from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: Thermal shutdown protection is included to prevent damage from overheating, thereby ensuring the longevity of both the regulator and the application it is used in.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in standby mode, making it ideal for power-sensitive applications.

Applications

The versatility of the AP2318M-ADJTRG1 makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Consumer electronics
  • Telecommunications
  • Medical devices
  • Automotive systems

Product Specifications

Parameter Value Output Voltage (Adjustable) Variable Dropout Voltage Low Output Current Up to 1.5A Package DFN2020-6

Overall, the AP2318M-ADJTRG1 is a robust and reliable choice for engineers and designers who require a high-performance adjustable LDO regulator for their power management solutions.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,289 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess