EN
  • EN
  • DE

AP2553AFDC-7

Part No AP2553AFDC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHANNEL 1:1 6DFN / Power Switch/Driver 1:1 P-Channel 2.1A U-DFN2020-6 (Type C)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.1A
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package U-DFN2020-6 (Type C)
Package / Case 6-UDFN Exposed Pad
Base Product Number AP2553
Other Names AP2553AFDC-7DITR,AP2553AFDC7,AP2553AFDC-7DICT,AP2553AFDC-7DIDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253265-AP2553AFDC-7
Ultra Librarian 3D Model Ultra Librarian AP2553AFDC-7 CAD Model

Description

Introducing the AP2553AFDC-7 from Diodes Incorporated

The AP2553AFDC-7 is a state-of-the-art, single-channel integrated circuit (IC) from Diodes Incorporated, designed to provide a reliable and efficient power distribution solution for a variety of electronic devices. This high-performance IC is particularly suited for applications requiring precise control of USB power delivery, thanks to its advanced features and robust design.

Key Features

  • Adjustable Current Limiting: The AP2553AFDC-7 offers an adjustable current limit function, which can be set by external resistors. This ensures protection for USB ports by controlling the amount of current that can be drawn by connected devices.
  • Over-Temperature Protection: Safety is a top priority for Diodes Incorporated. The AP2553AFDC-7 is equipped with an over-temperature protection feature that automatically shuts down the output if the IC's temperature exceeds a certain threshold, preventing overheating and potential damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct voltage levels, enhancing the reliability and longevity of both the AP2553AFDC-7 and the host device.
  • Soft-Start Capability: To prevent inrush current at startup, the AP2553AFDC-7 is designed with a soft-start mechanism that gradually ramps up the output current, thereby minimizing stress on the power source and extending the life of the system.

Applications

The versatility of the AP2553AFDC-7 allows it to be used in a wide range of applications, including but not limited to:

  • USB hubs and docking stations
  • Consumer electronics such as smartphones, tablets, and cameras
  • Peripheral devices for computers and laptops
  • Charging cradles and stations for wearable technology

With its compact size, the AP2553AFDC-7 comes in a 6-pin DFN2020 package, making it an ideal choice for space-constrained applications. Its high level of integration ensures a reduced component count and simplifies circuit design, leading to cost-effective and highly efficient power management solutions.

Whether you're developing the next generation of USB-powered gadgets or looking to enhance the safety and efficiency of existing products, the AP2553AFDC-7 from Diodes Incorporated is a reliable power management solution that meets the rigorous demands of modern electronics.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1769 $58.3770
800+ $0.1452 $116.1600
1,235+ $0.1406 $173.6410
1,700+ $0.1361 $231.3700
2,195+ $0.1316 $288.8620
2,940+ $0.1180 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess