EN
  • EN
  • DE

PI5C3384QE

Part No PI5C3384QE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10BIT 2PORT BUS SWITCH 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 107998-PI5C3384QE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C3384QE CAD Model

Description

Diodes Incorporated PI5C3384QE: High-Speed CMOS Logic 10-Bit Bus Switch

The PI5C3384QE from Diodes Incorporated is a high-performance, CMOS device that operates as a 10-bit bus switch. This component is designed to deliver quick switching performance and signal gating for high-speed data transmission and processing applications. With its low on-resistance and minimal propagation delay, the PI5C3384QE is an excellent choice for efficient and reliable signal routing in a variety of digital systems.

Key Features

  • High-Speed Switching: The PI5C3384QE offers rapid switching capabilities, making it suitable for high-frequency signal gating and bus management.
  • Low On-Resistance: With a typical on-resistance of only 5 ohms, this bus switch provides a nearly transparent path for signals, ensuring minimal signal distortion and power loss.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, accommodating various logic levels and providing design flexibility.
  • Low Power Consumption: The device features a low quiescent current, which significantly reduces power consumption, especially in battery-operated equipment.
  • 5V Tolerant: The PI5C3384QE is tolerant to 5V signals even when powered down, making it robust in mixed-voltage environments.
  • Bi-Directional Data Flow: Data can flow in both directions through the switch, adding to the versatility of the device in complex bus management schemes.
  • Industrial Operating Temperature: The device is rated for an industrial operating temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.
  • Packaging: The PI5C3384QE is available in a QSOP-24 (Quarter Size Outline Package) that is suitable for space-constrained applications.

Applications

The PI5C3384QE is commonly used in a range of applications that require efficient and reliable bus management. These include:

  • Server and Networking Equipment
  • Data Communication Systems
  • Signal Gating and Routing
  • Memory Switching Circuits
  • Peripheral Switching

With its combination of speed, low power, and versatility, the PI5C3384QE from Diodes Incorporated stands out as a premier choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3244 $52.9760
95+ $1.0867 $103.2365
145+ $1.0527 $152.6415
200+ $1.0188 $203.7600
255+ $0.9848 $251.1240
340+ $0.8829 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,927 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess