EN
  • EN
  • DE

AP2553FDC-7

Part No AP2553FDC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PD SW CURR LIMIT 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.1A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 6-DFN2020C (2x2)
Win Source Part Number 010051-AP2553FDC-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2553FDC-7 CAD Model

Description

Introducing the AP2553FDC-7 from Diodes Incorporated

The AP2553FDC-7 is a state-of-the-art, programmable current-limiting power switch designed for USB applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this product is engineered to provide a high level of protection for electronic devices. It is particularly suitable for systems that require precise control over power supply and distribution, making it an essential component for a wide range of USB peripherals and devices.

At the heart of the AP2553FDC-7 is its advanced current-limiting feature which is designed to safeguard USB ports by restricting the amount of current that can flow through them. This is particularly important in preventing damage due to overcurrent conditions, which can occur during hot plugging or due to faulty peripherals. The device is capable of a continuous output current of up to 1.5A, which is sufficient for most USB-powered devices, while also providing a fast response to fault conditions to prevent damage to the host device or the USB port itself.

This power switch is also equipped with an auto-recovery feature. In the event of an overcurrent condition, the AP2553FDC-7 will automatically shut down to protect the circuit. Once the fault condition is removed, the device will automatically restart, ensuring seamless operation without the need for manual intervention. This makes the AP2553FDC-7 highly reliable and user-friendly, as it reduces the need for maintenance and troubleshooting.

The AP2553FDC-7 comes in a small form factor package, the DFN2020-6, which is ideal for space-constrained applications. Its compact size does not compromise its performance or functionality, making it an excellent choice for portable devices where space is at a premium. Additionally, it is compliant with USB 2.0 and 3.0 power specifications, ensuring broad compatibility with existing and future USB devices.

With built-in features such as over-temperature protection, under-voltage lockout, and a soft-start mechanism to minimize inrush current, the AP2553FDC-7 from Diodes Incorporated is a comprehensive power management solution. It is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry.

Whether you're designing a new USB hub, charging station, or any other USB-enabled device, the AP2553FDC-7 is an excellent choice for ensuring efficient power distribution and superior protection against electrical faults.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1250 $50.0000
975+ $0.1026 $100.0350
1,510+ $0.0994 $150.0940
2,080+ $0.0962 $200.0960
2,690+ $0.0930 $250.1700
3,605+ $0.0833 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,110 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess