EN
  • EN
  • DE

AD8048

Part No AD8048
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 250 MHz, General Purpose Voltage Feedback Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138179-AD8048
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8048 CAD Model

Description

The AD8048 from Analog Devices Inc. is a high-performance, voltage feedback operational amplifier that is designed to offer a blend of speed, precision, and versatility. With its impressive 160 MHz bandwidth and fast slew rate, the AD8048 is an ideal choice for a wide range of applications, including video electronics, filters, and high-speed signal processing.

Key Features

  • High Speed: 160 MHz -3 dB bandwidth (G = +1)
  • Slew Rate: 225 V/µs ensures excellent dynamic response
  • Rail-to-Rail Output: Provides maximum output dynamic range, which is particularly beneficial for low supply voltages
  • Low Distortion: Harmonic distortion is minimized, making it suitable for high-fidelity audio applications
  • Settling Time: Fast settling to 0.1% (typically 22 ns), which is critical for high-speed data acquisition systems
  • Supply Voltage Range: Operates from ±2.5 V to ±5 V, accommodating a variety of power supply configurations

Applications

  • Video and broadcast equipment
  • High-speed ADC/DAC buffers
  • Active filters and amplifiers
  • Test and measurement instrumentation
  • Communication systems

With its fast settling time and low distortion, the AD8048 is particularly well-suited for driving analog-to-digital converters (ADCs), ensuring that the signal integrity is maintained throughout the signal chain. Its rail-to-rail output feature allows designers to make full use of the available voltage supply range, improving the signal-to-noise ratio of their systems.

The robust design of the AD8048 also means it can handle capacitive loads with ease, which is often a challenge for high-speed amplifiers. This makes it a reliable choice for complex designs where load conditions can be unpredictable.

Overall, the AD8048 from Analog Devices Inc. is a versatile and high-quality component that can help to improve the performance and efficiency of a wide range of electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess