EN
  • EN
  • DE

AP3001TB-5.0E1

Part No AP3001TB-5.0E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 150kHz 3A PWM BUCK DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181520-AP3001TB-5.0E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3001TB-5.0E1 CAD Model

Description

The AP3001TB-5.0E1 is a cutting-edge switching regulator product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is a pivotal component for modern electronics, providing efficient power conversion and regulation to ensure stable operation across various applications.

Key Features

  • Output Voltage: The AP3001TB-5.0E1 is designed to deliver a fixed output voltage of 5.0V, which is ideal for powering standard logic ICs and microcontrollers.
  • High Efficiency: With its advanced design, this switching regulator offers high efficiency, which translates to less heat generation and improved system reliability.
  • Package Type: It comes in a compact TO-263 (D2PAK) package, making it suitable for space-constrained applications while still providing excellent thermal performance.
  • Input Voltage Range: The device is capable of handling a wide input voltage range, accommodating various power sources and fluctuating supply conditions.

Applications

The versatility of the AP3001TB-5.0E1 allows it to be used in a broad spectrum of applications. It is particularly well-suited for use in consumer electronics, such as personal computers, TVs, and gaming consoles. Additionally, it finds its place in industrial systems, telecommunications equipment, and other power management solutions where a stable and efficient 5V rail is required.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP3001TB-5.0E1 is built with this commitment in mind, ensuring that it meets strict industry standards for performance and reliability. The device undergoes rigorous testing to guarantee that it performs to specifications under various conditions.

Environmental Compliance

In line with global environmental standards, the AP3001TB-5.0E1 is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This compliance reflects Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess