EN
  • EN
  • DE
  • IT

AP3005MTR-G1

Part No AP3005MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8SOIC / 2A 420kHz PWM BUCK DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.75V
Maximum Input Voltage 25V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 21V
Current - Output 2A
Frequency - Switching 420kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805748-AP3005MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3005MTR-G1 CAD Model

Description

Introducing the AP3005MTR-G1 from Diodes Incorporated

The AP3005MTR-G1 is a cutting-edge PWM (Pulse Width Modulation) controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is tailored for high-efficiency, low-power AC/DC conversion applications, and is particularly well-suited for use in power adapters, open-frame switching power supplies, and LED drivers.

Key Features

  • High Integration: The AP3005MTR-G1 integrates functions such as under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown (TSD), which contribute to the safety and reliability of the end application.
  • Energy Efficient: With its ability to provide a constant voltage or constant current output, it ensures energy efficiency, which is critical for reducing electrical waste and meeting global energy standards.
  • Flexible Design: The device offers flexibility in design with its adjustable operating frequency, which allows optimization of magnetic and filter components to achieve a compact and cost-effective power supply solution.

Performance and Reliability

The AP3005MTR-G1 boasts excellent performance with features designed to enhance system reliability. It operates over a wide input voltage range, accommodating various power sources. Its built-in frequency jitter function helps in minimizing EMI (Electromagnetic Interference), facilitating compliance with international EMI regulations. The controller's high level of integration reduces external component count, which not only simplifies the design but also increases system reliability and longevity.

Applications

As a versatile component, the AP3005MTR-G1 is ideal for a broad range of applications. These include:

  • Power adapters for consumer electronics
  • Open-frame power supplies for networking and communication devices
  • LED lighting and backlighting applications

Environmental Compliance

Diodes Incorporated is committed to environmental stewardship. The AP3005MTR-G1 is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment ensures that customers can design products that are not only powerful and efficient but also environmentally responsible.

With its robust feature set, the AP3005MTR-G1 from Diodes Incorporated stands out as an exemplary solution for designers looking to create efficient, reliable, and cost-effective power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0737 $64.8560
2,130+ $0.0608 $129.5040
3,335+ $0.0582 $194.0970
4,550+ $0.0569 $258.8950
5,815+ $0.0557 $323.8955
7,895+ $0.0492 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,450 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess