EN
  • EN
  • DE

AP3008KTR-E1

Part No AP3008KTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED BACKLIGHT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 12V
Frequency 1.2MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 181529-AP3008KTR-E1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3008KTR-E1 CAD Model

Description

The AP3008KTR-E1 is a high-performance, pulse-width modulation (PWM) integrated circuit designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This versatile IC is specifically engineered to meet the rigorous demands of DC-DC conversion applications across a wide range of electronic devices.

Key Features

  • High Efficiency: The AP3008KTR-E1 boasts exceptional efficiency, which is crucial for minimizing power loss and ensuring optimal performance in power management applications.
  • Adjustable Output Voltage: This IC allows for precise control over the output voltage, providing design flexibility to accommodate various system requirements.
  • Low Standby Current: With its low standby current, the AP3008KTR-E1 contributes to the overall energy efficiency of the system, making it suitable for battery-powered devices.
  • Over-Temperature Protection: The built-in over-temperature protection feature safeguards the device from potential damage due to excessive heat, enhancing its reliability and longevity.
  • Compact SOT-26 Package: The small footprint of the SOT-26 package makes the AP3008KTR-E1 an excellent choice for space-constrained applications.

Applications

The AP3008KTR-E1 is adept at handling a diverse array of applications, including but not limited to:

  • Portable Devices
  • Wireless Communication Equipment
  • Power Supplies
  • Computer Peripherals
  • Networking Devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP3008KTR-E1 is no exception, as it is manufactured with the utmost care and subjected to rigorous testing to ensure it meets the stringent requirements of the industry. Customers can trust this product to provide consistent performance and durability over its operational lifespan.

Ordering Information

The AP3008KTR-E1 is available in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. For detailed ordering and product information, customers can refer to the Diodes Incorporated official website or contact their sales representatives.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess