EN
  • EN
  • DE

AP3012KTA

Part No AP3012KTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181530-AP3012KTA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3012KTA CAD Model

Description

Introducing the AP3012KTA - A High-Efficiency Boost Converter

The AP3012KTA, developed by Diodes Incorporated, is a versatile and efficient solution for your power conversion needs. This step-up, or boost, converter is designed to manage the power requirements of various applications by increasing the voltage from its input to a higher output voltage. The AP3012KTA is particularly suitable for portable devices, where extending battery life is crucial, as well as for driving LEDs in backlighting applications.

Key Features

  • High Efficiency: The AP3012KTA boasts an impressive efficiency rating, which is essential for prolonging battery life in portable devices and reducing heat generation.
  • Adjustable Output Voltage: This converter supports a wide range of output voltages, making it incredibly versatile for different applications. Users can set the desired output voltage to meet the specific requirements of their system.
  • Integrated Switch: With an internal 1.3A switch, the AP3012KTA simplifies design and reduces external component count, leading to a more compact and cost-effective solution.
  • Constant Current Mode: The device offers a constant current output mode, which is ideal for driving LEDs. This ensures consistent brightness and improves the lifespan of the lighting components.

Applications

The AP3012KTA is not limited to a single application. Its flexibility and efficiency make it an excellent choice for:

  • Portable devices that require extended battery life
  • LED backlighting for LCD displays
  • Powering white LEDs in series
  • Low-voltage systems in need of a higher operating voltage

Reliability and Performance

Diodes Incorporated is known for its commitment to reliability and performance. The AP3012KTA is no exception, with built-in features such as over-temperature protection and over-current protection, ensuring the safety and longevity of both the converter and the end application. Its small package size also allows for easy integration into space-constrained designs, making it a highly practical solution for a wide array of electronic devices.

Whether you're developing a new portable gadget, upgrading an existing power system, or looking for a reliable driver for LED arrays, the AP3012KTA from Diodes Incorporated is a component that promises to deliver efficiency, versatility, and performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess