EN
  • EN
  • DE

MCP1701AT-5002I/CB

Part No MCP1701AT-5002I/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A SOT23A-3 / LDO Regulator Pos 5V 0.25A 3-Pin SOT-23A T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 250mA
Operating Supply Current 4.5μA
Control Protection Features Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.38V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 058296-MCP1701AT-5002I/CB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP1701A
Introduction Date March 02, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1701AT-5002I/CB CAD Model

Description

Microchip Technology's MCP1701AT-5002I/CB: Low-Dropout Voltage Regulator

The MCP1701AT-5002I/CB is a highly efficient, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a stable and reliable power supply for a wide range of applications. This compact component is perfect for use in battery-powered devices, microcontroller systems, and any other electronics that require a consistent 5V output with minimal power loss.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 5V, which is essential for powering standard digital logic circuits and ensuring compatibility with a variety of peripherals and microcontrollers.
  • Low Dropout Voltage: With a low dropout voltage of typically 178mV at 250mA, the MCP1701AT-5002I/CB ensures efficient operation even when the supply voltage is close to the output voltage, reducing power consumption and heat generation.
  • Current Capability: It can deliver up to 250mA of output current, making it suitable for a range of low-power applications.
  • Stable with Ceramic Output Capacitors: The LDO is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to tantalum or aluminum electrolytic capacitors.
  • Low Quiescent Current: The device features a low quiescent current of typically 1.6 µA, which is ideal for battery-powered applications where extending battery life is crucial.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and short-circuit current limiting provide protection for the regulator and the system during fault conditions.
  • Temperature Range: The MCP1701AT-5002I/CB operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: It comes in a small SOT-23A package, which is ideal for space-constrained applications.

The MCP1701AT-5002I/CB is a reliable and robust solution for applications requiring a stable 5V supply with minimal power loss. Its combination of low dropout performance, high output current capability, and protection features make it an excellent choice for designers looking to optimize power efficiency and prolong battery life in their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1009 $63.0270
70+ $1.7244 $120.7080
105+ $1.6701 $175.3605
145+ $1.6170 $234.4650
185+ $1.5627 $289.0995
250+ $1.4010 $350.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess