EN
  • EN
  • DE

AP3012KTR-E1

Part No AP3012KTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.5A SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 29V
Output Current 500mA (Switch)
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 094671-AP3012KTR-E1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3012KTR-E1 CAD Model

Description

Product Overview: AP3012KTR-E1

The AP3012KTR-E1 is a high-performance, constant current, step-up converter designed and manufactured by Diodes Incorporated. This integrated circuit (IC) is specifically engineered to drive white LEDs with a constant current sourced from a single cell lithium-ion battery. The device is a perfect solution for portable devices due to its compact size and high efficiency.

Key Features

  • Input Voltage Range: The AP3012KTR-E1 operates on an input voltage ranging from 2.7V to 5.5V, making it versatile for various battery technologies and configurations.
  • Adjustable Output Current: It provides an adjustable output current up to 30mA, which can be set with an external resistor. This feature allows for precise control over the brightness of the LED.
  • High Efficiency: With a typical efficiency of 85%, it ensures minimal power loss and extended battery life in portable applications.
  • Small Package: The device comes in a compact SOT-23-5 package, which is ideal for space-constrained applications.
  • Protection Features: It includes built-in over-temperature protection and over-voltage protection, safeguarding the device and the load from potential damage.

Applications

The AP3012KTR-E1 is suitable for a wide range of applications that require efficient, high-brightness LED driving capabilities. These include:

  • Portable lighting
  • Backlighting for LCD displays
  • Mobile phones and personal digital assistants (PDAs)
  • GPS devices
  • Other battery-powered devices where efficient lighting is essential

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3012KTR-E1 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of everyday use in a variety of electronic devices.

Conclusion

The AP3012KTR-E1 from Diodes Incorporated is a versatile and efficient solution for driving high-brightness LEDs in portable applications. With its wide input voltage range, adjustable output current, and compact packaging, it meets the needs of modern electronic devices while also providing essential protection features to ensure long-term reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2833 $50.9940
435+ $0.2324 $101.0940
670+ $0.2252 $150.8840
920+ $0.2179 $200.4680
1,190+ $0.2107 $250.7330
1,590+ $0.1889 $300.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess