The Winbond W83061R is a highly integrated Super I/O controller designed for PC-based systems. This chip provides a wide range of input/output functions, contributing to a reduced component count and simplified motherboard design.
Applications:
- Desktop PC motherboards
- Embedded systems with PC-compatible I/O requirements
- Industrial PCs
Features:
- Floppy disk controller (FDC) supporting up to two floppy disk drives
- Two serial ports (UARTs) with 16550 compatibility
- One parallel port supporting SPP/EPP/ECP modes
- Keyboard and mouse controller interfaces
- Hardware monitoring features (voltage, temperature, fan speed)
- GPIO (General Purpose Input/Output) pins for custom functions
Benefits:
- Provides essential I/O functions in a single chip
- Reduces motherboard size and cost
- Simplifies system integration
- Offers hardware monitoring for improved system stability
- Offers flexible configuration options
Additional Details:
The W83061R supports various operating systems, including Windows and Linux. The chip typically operates at 33 MHz and interfaces with the system chipset via the LPC (Low Pin Count) bus. The internal hardware monitoring functions provide real-time readings to system management software, allowing for proactive thermal and power management. Packaging is usually LQFP.