EN
  • EN
  • DE

THS4271DR

Part No THS4271DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW NOISE, HIGH SLEW RATE, UNITY GAIN STABLE VOLTAGE FREEBACK AMPLIFIER | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 1000V/μs
Gain Bandwidth Product 400MHz
-3db Bandwidth 1.4GHz
Current - Input Bias 6μA
Voltage - Input Offset 5mV
Supply Current 22mA
Supply Voltage , Single/Dual (±) 5V ~ 15V, ±2.5V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number THS4271
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1267154-THS4271DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4271DR CAD Model

Description

The THS4271DR is a high-performance voltage feedback amplifier from Texas Instruments, designed to deliver exceptional speed and accuracy for a wide variety of applications. This component is part of the THS4271 family, known for its high-speed signal processing capabilities and low distortion. With its impressive slew rate and wide bandwidth, the THS4271DR is an excellent choice for professionals in fields such as test and measurement, telecommunications, and medical imaging.

Key Features

  • High-Speed Performance: The THS4271DR boasts a high slew rate and a wide bandwidth, ensuring fast and accurate signal amplification.
  • Low Distortion: The device is designed to minimize harmonic distortion, making it ideal for applications where signal integrity is paramount.
  • Single Supply Operation: Capable of operating from a single supply voltage, the THS4271DR simplifies power management in circuit designs.
  • Flexible Power Supply Range: The amplifier can be powered by a supply voltage ranging from 5V to 12V, accommodating various system requirements.
  • Robust Output Drive: The THS4271DR is capable of driving heavy loads, making it versatile for use in both light and demanding applications.

Applications

The versatility of the THS4271DR enables its use in a diverse range of applications. It is particularly well-suited for:

  • Professional video equipment
  • Test and measurement systems
  • Telecommunications infrastructure
  • Active filter blocks
  • Medical imaging devices

Product Specifications

Parameter Value
Amplifier Type Voltage Feedback
Number of Channels 1
Slew Rate 7300 V/µs
Gain Bandwidth Product 1.4 GHz
Supply Voltage 5V to 12V
Operating Temperature Range -40°C to 85°C
Package/Case SOIC-8

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess