EN
  • EN
  • DE

AP3030KTR-E1

Part No AP3030KTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED BACKLIGHT SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 16V
Frequency 1.2MHz
Dimming Analog
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 181535-AP3030KTR-E1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3030KTR-E1 CAD Model

Description

Introducing the AP3030KTR-E1 from Diodes Incorporated

The AP3030KTR-E1 is a high-performance, step-down DC-DC converter designed to meet the rigorous power requirements of modern electronic devices. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this converter is known for its efficiency, reliability, and versatility. It is an ideal choice for applications in various fields such as consumer electronics, telecommunications, and industrial equipment.

Key Features

  • High Efficiency: The AP3030KTR-E1 boasts an excellent efficiency rate, which minimizes power loss during operation and ensures optimal performance, making it suitable for battery-powered applications where energy conservation is critical.
  • Adjustable Output Voltage: This device allows for a flexible output voltage range, which can be adjusted according to the needs of the specific application, providing designers with the versatility to use the same component in multiple designs.
  • Low Ripple: The low output voltage ripple ensures a stable power supply, which is crucial for sensitive electronic components and helps in maintaining the integrity of the device's performance.
  • Thermal Protection: With built-in thermal protection, the AP3030KTR-E1 is safeguarded against overheating, thereby enhancing its longevity and reliability under various operating conditions.
  • Compact Package: The device comes in a small form factor, making it an ideal solution for space-constrained applications without compromising on power or efficiency.

Applications

The versatile nature of the AP3030KTR-E1 allows it to be used in a wide range of applications, including:

  • Portable and handheld devices
  • Wireless communication systems
  • Power supplies for various consumer electronics
  • LED lighting solutions
  • Industrial control systems

With its robust design and comprehensive features, the AP3030KTR-E1 from Diodes Incorporated stands out as a top choice for designers and engineers looking to integrate a reliable power solution into their products. Whether you're developing a cutting-edge gadget or upgrading an existing system, the AP3030KTR-E1 offers the performance and flexibility to meet your power management needs.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess