EN
  • EN
  • DE

AP3068G-G1

Part No AP3068G-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181540-AP3068G-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3068G-G1 CAD Model

Description

Introducing the AP3068G-G1 LED Driver IC from Diodes Incorporated

The AP3068G-G1 is a high-performance, pulse-width modulation (PWM) integrated circuit designed by Diodes Incorporated, tailored for controlling LED lighting systems. This versatile chip is engineered to deliver consistent and efficient power to LEDs, making it an ideal choice for a wide range of applications including backlighting in LCD TVs, monitors, and general illumination products.

Key Features

  • High Efficiency: The AP3068G-G1 is optimized for energy savings, providing a high efficiency of up to 92%, which helps reduce heat generation and power loss in LED applications.
  • Wide Input Voltage Range: With an input voltage range of 8V to 40V, it supports a variety of power sources, making it suitable for use in numerous global markets and applications.
  • Adjustable Output Current: The output current can be externally set with a resistor, allowing for precise control over the brightness and performance of the connected LED array.
  • Built-In Protections: It includes several protection features such as over-voltage, over-temperature, and cycle-by-cycle over-current protection, ensuring the longevity and reliability of both the IC and the LED system.

Applications

The AP3068G-G1 is designed for versatility and can be used in a variety of lighting applications:

  • Backlighting for LCD TVs and monitors
  • General LED lighting
  • Architectural and decorative lighting
  • Commercial and residential lighting systems

Technical Specifications

The AP3068G-G1 boasts an array of technical specifications that cater to robust and efficient LED driving requirements:

  • Operation Frequency: 100kHz to 200kHz
  • Dimming Control: Analog and PWM dimming capabilities
  • Package: SOP-8L, offering a compact footprint for space-constrained applications

Diodes Incorporated's commitment to quality ensures that the AP3068G-G1 LED driver IC not only meets but exceeds the stringent requirements of modern LED lighting solutions. Whether you're developing lighting for consumer electronics or industrial applications, the AP3068G-G1 provides the performance, efficiency, and reliability needed to power your innovations.

You May Also Be Interested in

CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $24.1314
EPCOS (TDK)
Need more? Email Us
NEC
Lowest to $9.3844
NXP / Nexperia
Lowest to $1.9173
Fairchild/ON Semiconductor
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
CISCO
Lowest to $81.6042

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess