EN
  • EN
  • DE

AP3102VM-G1

Part No AP3102VM-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description GREEN MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Diodes Incorporated
Win Source Part Number 181555-AP3102VM-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3102VM-G1 CAD Model

Description

Introducing the AP3102VM-G1 Buck Converter from Diodes Incorporated

Diodes Incorporated presents the AP3102VM-G1, a highly efficient, PWM (Pulse Width Modulation) synchronous buck converter, designed for a wide range of applications. This compact and powerful component is capable of delivering a continuous output current up to 2A, making it an ideal choice for space-constrained applications that require a high power density.

The AP3102VM-G1 operates over a wide input voltage range of 4.5V to 18V, providing the flexibility needed for various power supply configurations. With its integrated high-side and low-side switch, this buck converter achieves excellent efficiency and reduces external component count, thus minimizing the overall solution footprint on the PCB.

One of the key features of the AP3102VM-G1 is its adjustable switching frequency, which can be set from 200kHz to 2.2MHz via an external resistor. This allows designers to optimize the converter for efficiency or to minimize the size of external components. Furthermore, the device includes a Power Good (PG) output that provides a system-ready signal for downstream circuits, ensuring a reliable startup sequence.

The AP3102VM-G1 also incorporates various protection features to ensure the longevity and reliability of the application. These include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown protection. These safeguards help to prevent damage to the device and the system due to abnormal operating conditions.

With its excellent load and line regulation, the AP3102VM-G1 maintains a stable output voltage even under varying input voltages and load conditions. This makes it particularly suitable for powering sensitive electronic devices such as microcontrollers, sensors, and wireless modules.

In conclusion, the AP3102VM-G1 from Diodes Incorporated is a versatile and reliable buck converter that offers high efficiency, adjustable frequency, and robust protection features. Its small form factor and high integration level make it an excellent choice for designers looking to create compact, energy-efficient power supplies for their next-generation electronic products.

For detailed specifications and application notes, visit the Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess