EN
  • EN
  • DE

AP3125CMKTR-G1

Part No AP3125CMKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Converter Offline Flyback Topology 65kHz SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage 10V ~ 25V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP3125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -AP3125CMKTR-G1DIDKR, AP3125CMKTR-G1DIDKR, AP3125CMKTR-G1DICT, -AP3125CMKTR-G1DICT, AP3125CMKTR-G1DITR, -AP3125CMKTR-G1DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861377-AP3125CMKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3125CMKTR-G1 CAD Model

Description

The AP3125CMKTR-G1 is a high-performance, current-mode PWM controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is specifically tailored for AC-DC converters and off-line power supplies, making it an ideal choice for a wide range of applications, including consumer electronics, industrial systems, and telecommunication devices.

Key Features

  • High Efficiency: The AP3125CMKTR-G1 is designed to provide high efficiency, which is crucial for reducing energy consumption and heat generation in power supply units.
  • Current-Mode Control: With its current-mode control, this PWM controller offers excellent output voltage regulation, fast transient response, and simplified loop stabilization.
  • Built-in Under-Voltage Lockout (UVLO): The device ensures reliable operation by turning off the PWM output when the supply voltage falls below a predetermined threshold.
  • Over-Temperature Protection: To safeguard the device and the system it powers, the AP3125CMKTR-G1 includes over-temperature protection that disables the PWM output if the internal temperature exceeds safe operating limits.
  • Low Startup Current: The controller is designed with a low startup current to minimize standby power consumption, which is essential for energy-saving power supplies.

Applications

The versatile nature of the AP3125CMKTR-G1 makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Drivers
  • AC-DC Adapters for Consumer Electronics
  • Standby and Auxiliary Power Supplies

Product Specifications

The AP3125CMKTR-G1 is offered in a compact SOT-26 package, enabling it to fit into space-constrained applications without compromising performance. It operates over a wide input voltage range and is characterized by low power consumption in standby mode, which is critical for meeting modern energy efficiency standards.

Conclusion

With its combination of high efficiency, robust protection features, and current-mode control, the AP3125CMKTR-G1 from Diodes Incorporated stands out as a reliable and versatile PWM controller. Whether for designing power supplies for consumer electronics or industrial applications, this device provides a solution that engineers can trust for both performance and durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1882 $58.3420
750+ $0.1545 $115.8750
1,160+ $0.1496 $173.5360
1,595+ $0.1448 $230.9560
2,065+ $0.1400 $289.1000
2,765+ $0.1254 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess