EN
  • EN
  • DE

AP3154FG-7

Part No AP3154FG-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description LED DRIVER / LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 120mA U-DFN3030-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 120mA
Frequency 1.2MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-UFDFN Exposed Pad
Supplier Device Package U-DFN3030-12
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 55045-AP3154FG-7
Ultra Librarian 3D Model Ultra Librarian AP3154FG-7 CAD Model

Description

Product Overview: AP3154FG-7

The AP3154FG-7 is a high-performance, energy-efficient LED driver IC produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced driver IC is specifically designed to meet the demanding requirements of modern LED lighting solutions, offering precise current regulation and a flexible feature set that makes it suitable for a wide range of applications, including backlighting, decorative lighting, and general-purpose LED illumination.

Key Features

  • High Efficiency: The AP3154FG-7 is engineered to provide a high level of energy efficiency, which helps to reduce power consumption and heat generation in LED lighting systems.
  • Constant Current Output: It delivers a stable and constant current output, ensuring uniform brightness and color consistency across LED arrays.
  • Wide Input Voltage Range: This driver IC is designed to operate across a broad input voltage range, making it versatile for use in various power supply configurations.
  • Built-in Protection Features: The device includes multiple protection mechanisms such as over-temperature protection, under-voltage lockout, and over-current protection, enhancing the reliability and longevity of the lighting system.
  • Dimming Capability: AP3154FG-7 supports both analog and PWM dimming control methods, providing flexibility in adjusting the brightness levels according to user preference or application needs.
  • Compact Package: The IC comes in a small form factor package, which is ideal for space-constrained applications and allows for more compact and sleek lighting designs.

Applications

The AP3154FG-7 LED driver IC is suitable for a variety of lighting applications, including:

  • LED backlighting for LCD TVs, monitors, and displays
  • Architectural and decorative LED lighting
  • General illumination for residential, commercial, and industrial spaces
  • Automotive interior and exterior lighting
  • Portable and battery-powered LED lighting products

With its robust feature set and high efficiency, the AP3154FG-7 from Diodes Incorporated is an excellent choice for manufacturers and designers looking to enhance their LED lighting systems with a reliable and versatile driver IC. Its ability to deliver consistent performance, coupled with the added benefits of energy savings and design flexibility, make it a standout product in the LED driver market.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 897 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess