EN
  • EN
  • DE

AP34063LA

Part No AP34063LA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181594-AP34063LA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP34063LA CAD Model

Description

Diodes Incorporated AP34063LA - Overview

The AP34063LA from Diodes Incorporated is a versatile and robust DC-DC converter IC designed to cater to a wide range of power management applications. This universal switch-mode converter features an internal 1.5A switch and can be configured to provide step-up (boost), step-down (buck), and voltage-inverting applications with a minimal number of external components.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from a wide input voltage range of 3.0V to 40V, making it suitable for a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to the desired level using external resistors, providing flexibility in design.
  • High Switch Current: With an internal 1.5A switch, the AP34063LA can handle a significant amount of power, which is ideal for a variety of applications.
  • Frequency Operation: It operates at a fixed frequency of 100kHz which allows for a balance between efficiency and the size of external components.
  • Efficiency: The IC offers high efficiency, which is crucial for battery-powered devices, reducing power loss and heat generation.

Applications

The AP34063LA is suited for a broad spectrum of applications. It's commonly used in portable devices due to its efficiency and small external component count. Other applications include power supplies for various electronic devices, battery chargers, and voltage regulators in automotive, industrial, and consumer electronics sectors.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP34063LA is no exception. It is designed to meet high standards of reliability and performance, ensuring a dependable solution for power management challenges.

Summary

In summary, the AP34063LA from Diodes Incorporated is a highly adaptable DC-DC converter that combines efficiency, versatility, and reliability. Its ability to support multiple topologies along with its wide input voltage range and adjustable output voltage makes it an excellent choice for designers looking for a flexible and efficient power management solution.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess