EN
  • EN
  • DE

MAX1845EEI-TG05

Part No MAX1845EEI-TG05
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL, HIGH-EFFICIENCY, STEP-DOWN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 200kHz, 300kHz, 420kHz, 540kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Power On Reset, Pulse Skipping, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 209217-MAX1845EEI-TG05
Ultra Librarian 3D Model Ultra Librarian MAX1845EEI-TG05 CAD Model

Description

Product Overview: MAX1845EEI-TG05 from Maxim Integrated

The MAX1845EEI-TG05 is a highly versatile and efficient power management integrated circuit (IC) from the renowned semiconductor manufacturer, Maxim Integrated. This IC is designed to cater to the demanding needs of modern electronic devices that require stable and reliable power supplies.

Key Features

  • High Efficiency: The MAX1845EEI-TG05 is engineered to provide high-efficiency power conversion, which helps in reducing the overall power consumption of the system and extends battery life in portable applications.
  • Versatile Power Supply Options: It supports a wide range of input voltages, making it suitable for a variety of power supply configurations and ensuring compatibility with different types of batteries and adapters.
  • Multiple Output Channels: This IC is equipped with multiple output channels, allowing it to power several subsystems simultaneously, each with its own regulated voltage level.
  • Compact Design: The MAX1845EEI-TG05 comes in a small form factor, which is ideal for space-constrained applications such as mobile devices, wearables, and compact electronics.
  • Thermal Protection: It includes built-in thermal protection features that prevent the IC from overheating, thereby ensuring the safety and longevity of the product.

Applications

The versatility of the MAX1845EEI-TG05 makes it an excellent choice for a wide range of applications, including:

  • Portable and handheld devices
  • Consumer electronics
  • Wireless communication equipment
  • Power supply modules
  • Embedded systems

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1845EEI-TG05 is no exception. This product has undergone rigorous testing and quality assurance processes to ensure it meets the high standards expected from Maxim Integrated components. With its robust design and advanced features, the MAX1845EEI-TG05 is an ideal solution for designers looking to enhance the power management capabilities of their electronic projects.

Whether you are designing a new device or upgrading an existing system, the MAX1845EEI-TG05 offers the performance, efficiency, and reliability required for today's power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess