EN
  • EN
  • DE

MIC5238-1.0YD5-TR

Part No MIC5238-1.0YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 20μA to 2.5mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1V
Voltage - Dropout (Typical) 0.31V @ 150mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 110221-MIC5238-1.0YD5-TR
Ultra Librarian 3D Model Ultra Librarian MIC5238-1.0YD5-TR CAD Model

Description

Product Overview: MIC5238-1.0YD5-TR by Microchip Technology

The MIC5238-1.0YD5-TR is a high-performance, fixed voltage regulator designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This robust linear voltage regulator offers a precise output voltage of 1.0V, tailored to deliver stability and reliability for a wide range of applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.0V, which is ideal for low-voltage electronics that require a stable power supply.
  • High Accuracy: With its precision output, the MIC5238-1.0YD5-TR ensures that your circuit receives a consistent voltage, minimizing the risk of damage due to voltage fluctuations.
  • Low Dropout: The low dropout (LDO) feature of this regulator allows it to continue to provide a stable output even when the input-to-output voltage differential is minimal, enhancing efficiency and battery life in portable applications.
  • Current Capacity: It can deliver up to 150mA of output current, making it suitable for powering small to medium-sized loads.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the regulator and your application from damage due to excessive heat.
  • Package: The MIC5238-1.0YD5-TR comes in a small SOT-23-5 package, which is space-efficient and perfect for compact circuit designs.

Applications

The MIC5238-1.0YD5-TR is versatile and can be used in a variety of electronic applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/ microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5238-1.0YD5-TR is no exception. It is designed to meet the stringent requirements of the industry, ensuring both performance and longevity for your electronic projects. Whether you're working on a prototype or mass-producing consumer electronics, this voltage regulator will provide a reliable power solution.

With its combination of efficiency, precision, and compact form factor, the MIC5238-1.0YD5-TR from Microchip Technology stands out as an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess