EN
  • EN
  • DE

AP3417CK-1.2TRG1

Part No AP3417CK-1.2TRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V 1A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A SC-74A, SOT-753
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861385-AP3417CK-1.2TRG1
Ultra Librarian 3D Model Ultra Librarian AP3417CK-1.2TRG1 CAD Model

Description

Product Overview

The AP3417CK-1.2TRG1 is a high-efficiency, synchronous, step-down DC-DC converter brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This converter is designed to deliver a fixed output voltage of 1.2V from an input voltage range of 2.7V to 5.5V, making it ideal for portable and battery-powered applications where space and power efficiency are critical.

Key Features

  • High Efficiency: With its synchronous rectification, the AP3417CK-1.2TRG1 achieves high efficiency, which helps in prolonging battery life in portable devices.
  • Compact Size: The device comes in a small package, making it suitable for space-constrained applications.
  • Low Dropout: The low dropout feature ensures stable operation even when the input voltage is very close to the output voltage, thus maintaining consistent performance.
  • Fixed Output: A fixed 1.2V output voltage simplifies the design process, as no external resistors are needed to set the output voltage.
  • Over-Temperature and Over-Current Protection: These built-in protections ensure the longevity and reliability of both the AP3417CK-1.2TRG1 and the end product.

Applications

The AP3417CK-1.2TRG1 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Power supply for DSPs, MCUs, and FPGAs
  • Consumer electronics such as digital cameras and MP3 players

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AP3417CK-1.2TRG1 is a testament to this commitment, with its robust design and comprehensive set of protection features. It is available in a RoHS-compliant package, reflecting the company's dedication to environmental sustainability.

Ordering Information

The product is available in a tape and reel format, denoted by the "TRG1" suffix in the part number, facilitating easy assembly for mass production. For detailed product specifications and ordering information, customers are encouraged to visit the Diodes Incorporated website or contact their sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess