EN
  • EN
  • DE

AP3586BMTR-G1

Part No AP3586BMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5 V to 12 V
Frequency - Switching 300kHz
Duty Cycle (Max) 82%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 199197-AP3586BMTR-G1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian AP3586BMTR-G1 CAD Model

Description

The AP3586BMTR-G1 is a cutting-edge PWM (Pulse Width Modulation) controller from Diodes Incorporated, designed to deliver high-efficiency power conversion for a wide range of applications. This versatile component is a perfect fit for systems that require reliable and efficient power management solutions, such as consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Advanced PWM Control: The AP3586BMTR-G1 utilizes an advanced PWM control scheme that ensures efficient power conversion, reducing energy loss and improving overall system performance.
  • High Integration: This device integrates several protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, contributing to the durability and longevity of the end product.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various power supply specifications and ensuring compatibility with different regional power standards.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility in design and allowing for customization to meet specific application requirements.
  • Energy-Efficient Operation: The AP3586BMTR-G1 is designed for energy-efficient operation, which is critical in reducing power consumption and operating costs for end-users.

Applications

The versatility of the AP3586BMTR-G1 makes it an excellent choice for a variety of applications, including:

  • Power supplies for consumer electronics such as TVs, audio systems, and gaming consoles
  • Office equipment like printers, scanners, and photocopiers
  • Industrial control systems requiring stable and efficient power management
  • Networking equipment, including routers, switches, and modems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AP3586BMTR-G1 is no exception. Manufactured to high standards, this PWM controller is designed to meet the rigorous demands of modern electronic devices, ensuring stable operation and a long service life.

Product Availability

The AP3586BMTR-G1 is available in a compact package, making it suitable for space-constrained applications. It is also provided in tape and reel packaging, facilitating efficient assembly for high-volume manufacturing.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6396 $69.2792
5+ $28.4222 $142.1110
7+ $27.5340 $192.7380
9+ $26.6459 $239.8131
12+ $25.7577 $309.0924
16+ $23.0931 $369.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess