EN
  • EN
  • DE

AP37-A3

Part No AP37-A3
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181640-AP37-A3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP37-A3 CAD Model

Description

The AP37-A3 is a cutting-edge power management integrated circuit (PMIC) from Diodes Incorporated, designed to cater to the demanding needs of modern electronic devices. This high-performance component is engineered to provide efficient, reliable power conversion, which is crucial for extending the battery life and optimizing the performance of portable and space-constrained applications.

Key Features

  • High Efficiency: The AP37-A3 boasts an excellent efficiency rate, minimizing power loss during conversion and ensuring optimal power usage.
  • Compact Size: With its small footprint, this PMIC is ideal for use in applications where board space is at a premium.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, contributing to the longevity and reliability of both the PMIC and the end product.
  • Low Quiescent Current: The low quiescent current feature significantly reduces the idle power consumption, which is essential for battery-powered devices.

Applications

The AP37-A3 is versatile and can be used in a wide array of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless Communication Devices
  • GPS Units

Technical Specifications

Parameter Specification
Input Voltage Range 2.5V to 5.5V
Output Voltage Range 0.8V to 5V
Maximum Output Current 3A
Operating Temperature -40°C to 85°C
Package Type QFN-16

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP37-A3 is manufactured with rigorous quality control processes and is compliant with industry standards, ensuring dependable performance and durability in a multitude of environments.

For detailed information and support on the AP37-A3, please visit the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

Intersil
Need more? Email Us
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Vishay
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess