EN
  • EN
  • DE

AP3706P-G1

Part No AP3706P-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description PRIMARY SIDE CONTROL IC FOR OFF-LINE BATTERY CHARGERS / PRIMARY SIDE CONTROL IC FOR OFF-LINE BATTERY CHARGERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181625-AP3706P-G1
Popularity Medium
Supply and Demand Status Balance
Family Name AP3706
Introduction Date October 14, 2002
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP3706P-G1 CAD Model

Description

The AP3706P-G1 is a cutting-edge power management integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This IC is specifically engineered to cater to the demanding needs of modern power supply applications, offering both efficiency and reliability for a wide range of electronic devices.

Key Features

  • Precision Voltage Regulation: The AP3706P-G1 ensures tight voltage regulation, which is crucial for sensitive electronics that require stable power for optimal performance.
  • Low Standby Power: It is designed to consume minimal power in standby mode, making it an excellent choice for energy-saving applications and contributing to the overall efficiency of the system.
  • Integrated Protections: This IC comes with a suite of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, safeguarding the system against a range of potential power-related issues.
  • High Efficiency: With its high-efficiency operation, the AP3706P-G1 reduces power loss and heat dissipation, which can extend the life of electronic components and reduce the need for additional cooling solutions.
  • Flexible Application: The versatility of the AP3706P-G1 makes it suitable for a broad spectrum of applications, from consumer electronics to industrial power systems.

Applications

The AP3706P-G1 is ideal for use in a variety of applications, including:

  • AC/DC power supplies
  • LED lighting systems
  • Set-top boxes
  • Networking and communication devices
  • Office automation equipment

Technical Specifications

The technical specifications of the AP3706P-G1 include a wide input voltage range, high precision in voltage regulation, and a compact package that allows for easy integration into various designs. Its performance is optimized for both isolated and non-isolated power supply configurations, providing designers with flexibility in their power supply architecture.

Conclusion

The AP3706P-G1 from Diodes Incorporated represents a robust solution for power management challenges. Its combination of high efficiency, protection features, and design flexibility makes it a valuable component for any power-sensitive application seeking to enhance system reliability and performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $9.4167
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769
CISCO
Lowest to $429.0000
CISCO
Lowest to $24.1314
CISCO
Lowest to $81.6042
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3278 $173.7340
730+ $0.3173 $231.6290
945+ $0.3067 $289.8315
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,251 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess