EN
  • EN
  • DE

AP3772HBK6TR-G1-2

Part No AP3772HBK6TR-G1-2
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTLR AC/DC GEN3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 3.5 V to 30 V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 1017748-AP3772HBK6TR-G1-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3772HBK6TR-G1-2 CAD Model

Description

The AP3772HBK6TR-G1-2 is a cutting-edge power management IC designed by Diodes Incorporated, a leader in the semiconductor industry. This product is engineered to provide efficient and reliable power control, making it an ideal choice for a wide range of applications. Its compact design and high performance make it a preferred option for designers looking to optimize power consumption in their electronic devices.

Key Features

  • High Efficiency: The AP3772HBK6TR-G1-2 is built to deliver high-efficiency power conversion, which can significantly reduce energy loss and heat generation in electronic systems.
  • Advanced Power Management: This IC integrates sophisticated power management features to ensure stable operation under various load conditions, contributing to the longevity and reliability of the end product.
  • Low Standby Power: It is designed to consume minimal power in standby mode, making it an excellent choice for battery-powered devices where extending battery life is crucial.
  • Compact Footprint: The small package size of this IC allows for a more compact overall design of the final product, providing more flexibility in space-constrained applications.
  • Robust Protection: The AP3772HBK6TR-G1-2 incorporates multiple protection features to safeguard against over-current, over-voltage, and over-temperature conditions, ensuring safe operation and preventing damage to the device.

Applications

The versatility of the AP3772HBK6TR-G1-2 extends to a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Power Supply Units
  • Battery Chargers
  • Networking Equipment
  • Office Automation Machines

Technical Specifications

With precise engineering, the AP3772HBK6TR-G1-2 offers a range of technical specifications that cater to rigorous power management requirements:

  • Package: SOT26
  • Operating Temperature Range: -40°C to +85°C
  • Output Voltage: Adjustable
  • Switching Frequency: Optimized for efficiency

In conclusion, the AP3772HBK6TR-G1-2 from Diodes Incorporated is a highly efficient and reliable power management solution that meets the demands of modern electronic devices. Its combination of advanced features and robust protection mechanisms makes it a top choice for designers aiming to enhance system performance and energy efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess