EN
  • EN
  • DE

AP3790MTR-G1

Part No AP3790MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology - 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Supply Voltage 5.8V ~ 35V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name AP3790
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP3790MTR-G1DICT, AP3790MTR-G1DITR, AP3790MTR-G1DIDKR, AP3790MTR-G1DI
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861401-AP3790MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3790MTR-G1 CAD Model

Description

Introducing the AP3790MTR-G1 from Diodes Incorporated

The AP3790MTR-G1 is a sophisticated power management integrated circuit (IC) from the renowned semiconductor manufacturer, Diodes Incorporated. This IC is designed to deliver high efficiency and reliability for a wide range of power supply applications. Its compact form factor and robust feature set make it an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • High Efficiency: The AP3790MTR-G1 boasts an impressive efficiency rating, which is crucial for reducing heat generation and improving the longevity of electronic components.
  • Wide Input Voltage Range: This IC can operate across a broad range of input voltages, accommodating various power sources and ensuring versatility in application use.
  • Precision Voltage Regulation: It provides precise voltage regulation, ensuring stable power delivery to sensitive electronics, which is vital for maintaining performance and preventing damage.
  • Low Standby Power Consumption: The low standby power consumption feature of the AP3790MTR-G1 makes it an environmentally friendly choice, reducing energy waste when devices are in idle mode.
  • Integrated Protections: It includes multiple protection features such as over-current, over-voltage, and thermal shutdown, safeguarding the IC and connected components from potential damage due to abnormal operating conditions.

Applications

The versatility of the AP3790MTR-G1 allows it to be used in a variety of applications, including but not limited to:

  • AC/DC Converters
  • Offline Power Supplies
  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Equipment

Product Specifications

The AP3790MTR-G1 is available in a compact package, which is essential for modern electronics where space is often at a premium. It meets the rigorous standards set by Diodes Incorporated, ensuring quality and performance.

For engineers and designers seeking a reliable power management solution, the AP3790MTR-G1 from Diodes Incorporated offers the perfect blend of efficiency, precision, and protection. Its advanced features and proven design make it a top contender in the competitive field of power management ICs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5608 $58.8840
255+ $0.4602 $117.3510
390+ $0.4458 $173.8620
540+ $0.4314 $232.9560
695+ $0.4171 $289.8845
930+ $0.3739 $347.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess