The AP3843B from Diodes Incorporated is a high-precision, current-mode Pulse-Width Modulation (PWM) controller designed for a wide range of power supply applications. This versatile controller is optimized for off-line and DC-to-DC converter applications, providing manufacturers and engineers with a robust solution for their power management needs.
Key Features
- Current Mode Control: Offers fast response to load changes and excellent loop stability.
- High Performance: Designed to operate at a fixed frequency, the AP3843B provides a stable and efficient power supply.
- Wide Operating Range: With an input voltage range that supports various applications, this controller is highly versatile.
- Low Startup Current: Minimizes power loss during startup, enhancing energy efficiency.
- Under-Voltage Lockout (UVLO): Ensures the controller only operates when the supply voltage is sufficient, protecting the circuit.
Applications
The AP3843B is suitable for a variety of applications, including:
- Switching power supplies
- Power adapters
- DC-DC converters
- Battery chargers
- LED drivers
Technical Specifications
Parameter
Value
Operating Frequency
Up to 500kHz
Voltage Range
4.5V to 25V
Max Duty Cycle
100%
Temperature Range
-40°C to +85°C
With its combination of features, the AP3843B PWM controller from Diodes Incorporated is engineered to meet the stringent requirements of modern electronic devices. Its ability to provide reliable and efficient power conversion makes it an essential component for designers looking to optimize their power supply solutions.