EN
  • EN
  • DE

AP3968

Part No AP3968
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWR SWITCHER ACDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Topology Flyback
Voltage - Start Up 15V
Supply Voltage - Operating 5.3 V to 22 V
Frequency - Switching 60kHz
Power (Watts) 4W
Fault Protection Over Temperature, Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 199201-AP3968
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3968 CAD Model

Description

Introducing the AP3968 from Diodes Incorporated

The AP3968 is a cutting-edge, high-performance Primary-Side Regulation (PSR) PWM Power Switch designed for non-isolated power supply applications. Manufactured by the renowned semiconductor company Diodes Incorporated, this product is engineered to deliver efficient, reliable power conversion in a compact package. The AP3968 is particularly suited for LED lighting and LCD monitors, where consistent and energy-efficient power supply is crucial.

At the heart of the AP3968's design is its ability to operate under constant voltage (CV) and constant current (CC) modes, making it highly adaptable to various load conditions. This flexibility ensures that the power switch can maintain stable operation even under fluctuating external conditions, contributing to the longevity and reliability of the end application.

The device incorporates several key features that make it a standout choice for power supply design. These include:

  • High-Voltage Startup: The AP3968 is equipped with an integrated high-voltage startup circuit, which allows for a quick and efficient power-up sequence, minimizing delay in power delivery to the load.
  • Built-In Protections: Safety is a priority with the AP3968, and it includes multiple protection features such as overtemperature protection (OTP), overcurrent protection (OCP), and overvoltage protection (OVP). These features help prevent damage to the power switch and the connected devices, ensuring a safe and stable operation.
  • Energy Efficiency: With an emphasis on energy conservation, the AP3968 supports low standby power consumption and high system efficiency, which can help reduce the overall energy footprint of the application it is used in.
  • Compact Size: The device comes in a small-footprint package, enabling designers to create more compact power supplies without compromising on performance or efficiency.

For engineers and designers looking to integrate a robust and versatile power solution into their applications, the Diodes Incorporated AP3968 offers an excellent balance of performance, energy efficiency, and reliability. Its advanced features and compact design make it a top contender for powering the next generation of electronic devices.

Whether you're designing power supplies for LED lighting systems or seeking a reliable component for LCD monitors, the AP3968 is engineered to meet your needs and exceed expectations.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2971 $57.9345
475+ $0.2439 $115.8525
735+ $0.2362 $173.6070
1,015+ $0.2286 $232.0290
1,310+ $0.2210 $289.5100
1,750+ $0.1981 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess