EN
  • EN
  • DE

AP39811AS7-13

Part No AP39811AS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 7-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Tape & Reel
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 16 V
Supply Voltage - Operating 10V ~ 28V
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SO
Mounting SMD (SMT)
Base Product Number AP39811
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP39811AS7-13DKR,31-AP39811AS7-13TR,31-AP39811AS7-13CT
Standard Package 4,000
Win Source Part Number 1045383-AP39811AS7-13
Ultra Librarian 3D Model Ultra Librarian AP39811AS7-13 CAD Model

Description

Product Overview: AP39811AS7-13 - Diodes Incorporated

The AP39811AS7-13 is a cutting-edge power management integrated circuit (IC) developed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is designed to enhance the performance and efficiency of power conversion in a wide array of electronic applications.

Key Features

  • High Efficiency: The AP39811AS7-13 is optimized for low power loss, ensuring high efficiency in power conversion which is essential for energy-saving applications.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, enabling designers to minimize the size of their power supply solutions.
  • Robust Performance: This product is designed to withstand harsh electrical environments, providing reliable performance and a long operational lifespan.
  • Flexibility: The AP39811AS7-13 supports a range of input voltages, making it versatile for use in various electronic devices, from consumer electronics to industrial systems.

Applications

The AP39811AS7-13 is suitable for a diverse set of applications, including but not limited to:

  • Switching power supplies
  • AC/DC converters
  • LED drivers
  • Chargers for small electronic devices
  • Standby and auxiliary power supplies

Product Specifications

The AP39811AS7-13 boasts an impressive set of specifications that ensure its suitability for high-performance power management tasks:

  • Package Type: SOT-26
  • Operating Temperature Range: -40°C to +85°C
  • High reliability with built-in protection features such as over-current, over-voltage, and thermal shutdown

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The AP39811AS7-13 is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards. Additionally, customers can expect comprehensive technical support to assist with integration and application of the product.

For detailed product information, datasheets, and support, visit the Diodes Incorporated official website or contact their customer service for personalized assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4022 $58.3190
350+ $0.3301 $115.5350
545+ $0.3197 $174.2365
750+ $0.3095 $232.1250
970+ $0.2991 $290.1270
1,295+ $0.2682 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess