EN
  • EN
  • DE

AP432AG-13

Part No AP432AG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 20V
Output Current 200mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Current - Cathode 300μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1017756-AP432AG-13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP432AG-13 CAD Model

Description

The AP432AG-13 from Diodes Incorporated is a precision voltage reference designed to provide a stable and accurate reference voltage for various applications. This adjustable shunt regulator offers a reference voltage range from 2.5V to 36V with an adjustable output that allows for flexibility across different uses. The device features a low dynamic output impedance, ensuring a stable voltage supply even with load variations.

Key Features

  • Adjustable Output: The AP432AG-13 offers an adjustable output voltage range, making it suitable for a wide array of applications where precise voltage regulation is required.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.2 ohms, the device provides a stable reference voltage even under changing load conditions.
  • High Stability: Designed for high stability over the entire temperature range, the AP432AG-13 ensures reliable performance in diverse operating conditions.
  • Low Temperature Coefficient: The device features a low temperature coefficient, minimizing deviation in reference voltage due to temperature changes.
  • Wide Operating Current Range: It operates over a broad current range from 1 mA to 100 mA, providing design flexibility.

Applications

The AP432AG-13 is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for precision voltage regulation in:

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Data processing systems
  • Analog-to-Digital and Digital-to-Analog converters

Package and Quality

This device is offered in a small SOT-89 package, which is ideal for space-constrained applications. The AP432AG-13 is also characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environments. Diodes Incorporated is committed to high-quality standards, and this product meets stringent reliability and performance criteria.

Conclusion

The AP432AG-13 is a robust, adjustable voltage reference that provides the precision and stability needed for critical electronic applications. Its wide voltage range, low impedance, and temperature stability make it an excellent choice for designers seeking a reliable voltage reference solution. Whether used in power management, conversion, or general circuit reference roles, the AP432AG-13 from Diodes Incorporated is engineered to meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess