EN
  • EN
  • DE

AP494S16LA

Part No AP494S16LA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description Voltage Mode PWM Controller 30V 200mA 200kHz 16-Pin SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 222296-AP494S16LA
Popularity Low
Supply and Demand Status Limited
Family Name AP494
Introduction Date July 16, 2003
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP494S16LA CAD Model

Description

Introducing the AP494S16LA - A High-Efficiency Synchronous Buck Converter

The AP494S16LA is a cutting-edge synchronous buck converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative power management IC is engineered to provide an efficient, compact, and cost-effective solution for a wide range of applications requiring voltage regulation and power conversion.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, making it versatile for various applications, from consumer electronics to industrial systems.
  • High Efficiency: With its synchronous rectification design, the AP494S16LA ensures high efficiency, reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power delivery.
  • Integrated Protection Features: The converter includes over-current protection, over-temperature protection, and under-voltage lockout, enhancing the safety and reliability of the end application.
  • Compact Package: The AP494S16LA comes in a compact package, ideal for space-constrained applications without compromising on power or efficiency.

Applications

The AP494S16LA synchronous buck converter is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing peripherals and motherboards
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP494S16LA is no exception, built to meet stringent industry standards for quality and reliability. With its robust design and integrated protection features, this synchronous buck converter is designed to withstand the rigors of real-world applications, ensuring a long operational lifespan and consistent performance.

Conclusion

The AP494S16LA from Diodes Incorporated represents a blend of efficiency, flexibility, and reliability in power management. Whether you're developing a new product or optimizing an existing one, this synchronous buck converter is an excellent choice for meeting your DC-DC conversion needs with confidence.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3303 $61.9818
14+ $8.4765 $118.6710
22+ $8.2121 $180.6662
30+ $7.9464 $238.3920
38+ $7.6819 $291.9122
51+ $6.8873 $351.2523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess