EN
  • EN
  • DE

AP62301WU-7

Part No AP62301WU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DCDC CONV HV BUCK TSOT26 T&R 3K / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 7V
Current - Output 3A
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
Base Product Number AP62301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP62301WU-7DKR,31-AP62301WU-7TR,31-AP62301WU-7CT
Standard Package 3,000
Win Source Part Number 961103-AP62301WU-7
Ultra Librarian 3D Model Ultra Librarian AP62301WU-7 CAD Model

Description

Introducing the AP62301WU-7 - A High-Efficiency Synchronous Buck Converter

The AP62301WU-7 is a state-of-the-art synchronous buck converter designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This innovative power management IC is engineered to deliver exceptional efficiency, reliability, and performance for a wide range of applications.

Key Features

  • Output Voltage Range: The AP62301WU-7 offers an adjustable output voltage range that ensures versatility for different voltage requirements, making it suitable for various electronic devices.
  • High Efficiency: With its synchronous rectification, the converter achieves high efficiency, which is crucial for energy-saving and prolonging battery life in portable applications.
  • Peak Current Mode Control: This mode provides fast transient response and eases loop stabilization, ensuring reliable performance under dynamic load conditions.
  • Thermal Regulation: The device includes thermal shutdown protection that prevents overheating, extending the life of the converter and the electronic system.
  • Compact Package: Encased in a U-DFN3030-10 (Type B) package, the AP62301WU-7 is designed to occupy minimal space on the PCB, an essential feature for space-constrained applications.

Applications

The versatility of the AP62301WU-7 makes it an ideal choice for a broad range of electronic devices, including:

  • Telecommunications
  • Networking Systems
  • Consumer Electronics
  • Computing Devices
  • Industrial Equipment

Technical Specifications

The AP62301WU-7 operates with an input voltage range of 4.5V to 18V, which allows it to support common bus voltages and battery-powered applications. The device is capable of delivering continuous output current up to 3A, catering to the needs of high-power systems. Furthermore, it features a programmable switching frequency from 500kHz to 2.2MHz, enabling designers to optimize performance based on specific application requirements.

Conclusion

With its compact design, high efficiency, and robust protection features, the AP62301WU-7 from Diodes Incorporated represents a superior solution for power conversion in modern electronic systems. Its performance and flexibility make it an excellent choice for designers looking to enhance the power management capabilities of their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2426 $50.9460
505+ $0.1991 $100.5455
780+ $0.1929 $150.4620
1,075+ $0.1866 $200.5950
1,390+ $0.1804 $250.7560
1,855+ $0.1618 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess