EN
  • EN
  • DE

AP7315D-22FS4-7B

Part No AP7315D-22FS4-7B
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.2V 150MA 4DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA X2-DFN1010-4
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package X2-DFN1010-4
Family Name AP7315
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861436-AP7315D-22FS4-7B
Ultra Librarian 3D Model Ultra Librarian AP7315D-22FS4-7B CAD Model

Description

The AP7315D-22FS4-7B is a high-performance, low dropout linear regulator designed and manufactured by Diodes Incorporated. This component offers a stable and reliable voltage regulation solution, making it an ideal choice for sensitive electronic applications that require a consistent power supply.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.2V, which is suitable for low-voltage operations in various electronic circuits.
  • High Accuracy: The output voltage accuracy is maintained within ±1%, ensuring precise voltage regulation for critical applications.
  • Low Dropout Voltage: With a low dropout voltage, the AP7315D-22FS4-7B can operate efficiently even when the input voltage is close to the output voltage, enhancing the battery life of portable devices.
  • Current Capability: It is capable of supplying an output current of up to 150mA, making it suitable for a wide range of applications, from microcontrollers to RF devices.
  • Power Supply Rejection Ratio (PSRR): The device features excellent PSRR characteristics, minimizing the effects of fluctuations in the input voltage on the output.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thereby ensuring operational safety and longevity.
  • Package Type: The AP7315D-22FS4-7B comes in a small form factor SOT-25 package, which is ideal for space-constrained applications.

Applications

The AP7315D-22FS4-7B is versatile and can be used in a variety of electronic devices. It is particularly well-suited for:

  • Battery-powered equipment
  • Handheld devices
  • Portable media players
  • Wireless communication devices
  • Health and fitness trackers
  • Smart sensors and IoT devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The AP7315D-22FS4-7B is built to meet high industry standards, ensuring stable performance across a wide range of environmental conditions. With its robust design and comprehensive protection features, this regulator is a dependable choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0958 $57.9590
1,470+ $0.0787 $115.6890
2,280+ $0.0762 $173.7360
3,135+ $0.0737 $231.0495
4,055+ $0.0713 $289.1215
5,425+ $0.0639 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess