The AP7343D-25W5-7 is a state-of-the-art low dropout regulator (LDO) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This LDO is specifically engineered to provide a stable and reliable power supply for sensitive electronic devices that require a consistent voltage level.
Key Features
- Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for powering low-voltage digital and analog circuits.
- High Accuracy: The output voltage accuracy is ±1%, ensuring precise voltage regulation for critical applications.
- Low Dropout: The AP7343D-25W5-7 boasts a low dropout voltage, which means it can maintain output regulation with a very small difference between the input and output voltages. This feature is particularly useful in battery-operated devices where maximizing battery life is crucial.
- High Current Capability: It can supply up to 300mA of output current, making it suitable for a wide range of applications.
- Power Saving: The device includes a quiescent current as low as 25µA, which is beneficial for portable electronics where power conservation is a priority.
- Thermal Protection: The built-in thermal shutdown function protects the device from damage due to overheating.
- Current Limit: The current limit feature helps to protect the device and the load from overcurrent conditions.
Applications
The AP7343D-25W5-7 is versatile and can be used in a variety of applications, including but not limited to:
- Mobile phones and PDAs
- Portable media players
- Wireless LAN and Bluetooth devices
- GPS receivers
- Portable gaming consoles
Package and Quality
This LDO is offered in a small SOT-25 package, which is ideal for space-constrained applications. The package size, combined with the low thermal resistance of the device, ensures efficient heat dissipation and reliable operation even in compact designs. Diodes Incorporated is committed to high-quality standards, and the AP7343D-25W5-7 is no exception, meeting rigorous performance and reliability criteria.