EN
  • EN
  • DE

AP7350-15CF4-7

Part No AP7350-15CF4-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.5V X2WLB0606-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.25V
Voltage - Output (Min/Fixed) 1.5V
Maximum Dropout Voltage 0.75V at 150mA
Current - Output 150mA
Current - Quiescent (Iq) 400nA
Control Features Enable
Protection Features Current Limit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 4-XFBGA, WLBGA
Supplier Device Package X2-WLB0606-4
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802146-AP7350-15CF4-7
Ultra Librarian 3D Model Ultra Librarian AP7350-15CF4-7 CAD Model

Description

Diodes Incorporated AP7350-15CF4-7 Low Dropout Regulator

The AP7350-15CF4-7 from Diodes Incorporated is a low dropout regulator (LDO) that offers a perfect solution for any application requiring a high level of power efficiency and noise performance. This regulator is specifically designed to deliver a fixed output voltage of 1.5V with a maximum output current of 150mA, making it ideal for powering sensitive analog and digital circuits in various electronic devices.

The AP7350 series is known for its ultra-low quiescent current, which significantly extends battery life in portable applications. With a dropout voltage as low as 250mV at full load, the AP7350-15CF4-7 ensures efficient operation even when the supply voltage is close to the output voltage, which is a common scenario in battery-operated devices.

Packaged in a compact SOT-25 form factor, the AP7350-15CF4-7 is designed to occupy minimal space on a PCB, making it suitable for space-constrained applications such as wearables, smartphones, and medical devices. Its small size does not compromise its performance, as it features high ripple rejection and low output noise, which are critical parameters for RF and precision analog applications.

The device also incorporates several safety features, including over-current protection and thermal shutdown, to safeguard the circuitry it powers. These protective measures ensure that the AP7350-15CF4-7 not only provides a stable power supply but also maintains the integrity and reliability of the entire system.

In summary, the AP7350-15CF4-7 is a versatile LDO that offers a balance between power efficiency and performance. It is a suitable choice for designers looking for a power management solution that can deliver a steady, low-noise output with minimal impact on the available space and power budget.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess