The AP7361-10Y-13 is a highly efficient, low dropout (LDO) linear voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications where voltage regulation is critical.
Key Features
- Output Voltage: The AP7361-10Y-13 provides a fixed output voltage of 1.0V, which is suitable for powering low-voltage digital circuits and microcontrollers.
- High Accuracy: This LDO features a high accuracy output voltage with a tolerance of ±1%, ensuring precise voltage regulation for sensitive components.
- Current Capacity: It can deliver up to 1A of continuous output current, making it capable of powering a range of devices from sensors to processors.
- Low Dropout: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, minimizing power losses and improving system efficiency.
- Thermal Protection: The AP7361-10Y-13 includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the regulator and the overall system.
- Package: It comes in a compact SOT-89 package, which is ideal for space-constrained applications.
Applications
The AP7361-10Y-13 is versatile and can be used in various applications, including but not limited to:
- Portable and battery-powered devices
- Point-of-load conversions in distributed power systems
- Consumer electronics such as digital cameras and audio devices
- Telecommunications equipment
- Computer peripherals and network systems
Conclusion
With its high accuracy, low dropout, and thermal protection features, the AP7361-10Y-13 from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Its ability to deliver a consistent 1.0V output at up to 1A of current, all within a small footprint, makes it a highly valuable component in a variety of electronic systems. Whether you are developing portable devices or complex digital systems, the AP7361-10Y-13 is designed to meet your power management needs.