EN
  • EN
  • DE

AP7362A-33SP-13

Part No AP7362A-33SP-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1.5A 8SO / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.24V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 1.2 mA
PSRR 65dB ~ 61dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SO-EP
Base Product Number AP7362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP7362A-33SP-13DITR,AP7362A-33SP-13-ND,AP7362A-33SP-13DICT,AP7362A-33SP-13DIDKR
Standard Package 2,500
Win Source Part Number 1000066-AP7362A-33SP-13
Ultra Librarian 3D Model Ultra Librarian AP7362A-33SP-13 CAD Model

Description

Introducing the AP7362A-33SP-13 Low Dropout Regulator

The AP7362A-33SP-13 is a stellar low dropout (LDO) regulator from the renowned semiconductor manufacturer, Diodes Incorporated. This component is engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • High Accuracy: The output voltage is highly accurate with a precision of ±1%, ensuring consistent performance for sensitive electronic circuits.
  • Low Dropout: With a low dropout voltage, this LDO regulator maintains efficiency even when the input voltage is close to the output voltage, which is particularly useful in battery-operated devices where conserving power is crucial.
  • High Current Capability: It can supply up to 1A of output current, catering to applications with higher current demands.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it from damage due to excessive heat.
  • Current Limit Protection: The built-in current limit protection prevents damage from overcurrent conditions, enhancing the longevity and reliability of both the regulator and the system it powers.

Applications

The AP7362A-33SP-13 is versatile and can be used in various electronic devices including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller-based systems
  • Consumer electronics such as cameras, gaming consoles, and audio devices
  • Wireless communication devices

Package and Quality

This LDO is available in a small SOT223 package, which makes it suitable for space-constrained applications. The compact form factor coupled with its high power efficiency makes the AP7362A-33SP-13 an excellent choice for sleek, modern electronics. Moreover, Diodes Incorporated is committed to high-quality standards, ensuring that this product meets rigorous reliability requirements for industrial and commercial use.

Conclusion

Overall, the AP7362A-33SP-13 LDO regulator from Diodes Incorporated stands out as a high-performance solution for a multitude of power management needs. Its combination of accuracy, low dropout, high current capability, and protection features make it a reliable and efficient choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess