EN
  • EN
  • DE

AP9060FM8-7

Part No AP9060FM8-7
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description OVERVOLTAGE CLAMP / Over Voltage Clamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 222557-AP9060FM8-7
Popularity Medium
Supply and Demand Status Sufficient
Family Name AP9060
Introduction Date June 28, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP9060FM8-7 CAD Model

Description

Introducing the AP9060FM8-7 Power Switch from Diodes Incorporated

The AP9060FM8-7 is a state-of-the-art power switch component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This power switch is an integral part of power management solutions, particularly suitable for compact and high-efficiency applications.

Key Features

  • Load Switch Type: The AP9060FM8-7 is a single P-channel MOSFET load switch that provides a high-efficiency power management solution.
  • Low On-Resistance: It boasts an exceptionally low on-resistance (RDS(ON)) of just 28mΩ at a VGS of 4.5V, ensuring minimal power loss and improved performance in power distribution networks.
  • Input Voltage Range: This versatile switch operates over a wide input voltage range from 1.0V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Current Limit: It features a current limit of 2A, which helps protect the device and the load from overcurrent conditions.
  • Fast Transient Response: The AP9060FM8-7 is designed with a fast transient response, which is critical for maintaining stable operation during sudden load changes.
  • Controlled Turn-On: The controlled turn-on feature of the AP9060FM8-7 reduces inrush current, which is beneficial for applications where power sequencing is necessary.
  • Small Package: Encased in an ultra-small X-WLB0808-4 package, the AP9060FM8-7 occupies minimal board space, which is essential for space-constrained designs.

Applications

The AP9060FM8-7 power switch is designed to meet the demands of various applications, including but not limited to:

  • Smartphones and Portable Electronics
  • Power Management for IoT Devices
  • Battery-Powered Equipment
  • Wearable Technology
  • Notebooks and Tablets

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP9060FM8-7 power switch is no exception, offering excellent thermal performance and long-term reliability for a wide range of electronic devices.

For designers and engineers looking for a robust and efficient power management solution, the AP9060FM8-7 from Diodes Incorporated is an excellent choice that combines performance, compactness, and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Bosch Sensortec
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Intersil
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
AMIS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
555+ $0.3130 $173.7150
765+ $0.3026 $231.4890
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess