EN
  • EN
  • DE

APT13003NZTR-G1

Part No APT13003NZTR-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 900V 1.5A TO92 / Bipolar (BJT) Transistor NPN 900 V 1.5 A 4MHz 1 W Through Hole TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Package Cut Tape (CT)Tape & Box (TB)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 900 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 250mA, 1A
DC Current Gain (hFE) (Min) @ Ic, Vce 5 @ 1A, 2V
Power - Max 1 W
Frequency - Transition 4MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92
Base Product Number APT13003
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 744393-APT13003NZTR-G1
Ultra Librarian 3D Model Ultra Librarian APT13003NZTR-G1 CAD Model

Description

Overview of Diodes Incorporated's APT13003NZTR-G1

The APT13003NZTR-G1 is a robust NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This transistor is engineered to deliver efficient performance for a wide range of electronic applications, making it an essential component for designers and engineers looking to develop reliable and high-performing circuits.

Key Features

  • Voltage and Current Ratings: The APT13003NZTR-G1 can handle a collector-base voltage (VCBO) of 400V, collector-emitter voltage (VCEO) of 300V, and emitter-base voltage (VEBO) of 9V. It has a continuous collector current (IC) rating of 1.5A, providing ample current handling capability for various applications.
  • Power Dissipation: With a power dissipation (PD) of 1.25W, this transistor is capable of managing significant levels of power, making it suitable for moderate power applications.
  • High-Speed Switching: The APT13003NZTR-G1 is designed for high-speed switching applications. Its fast switching times enable efficient operation in circuits requiring quick transitions.
  • Package: It comes in a TO-92 package, which is widely used in the industry and known for its compact size and ease of mounting on printed circuit boards (PCBs).
  • RoHS Compliant: Adhering to environmental standards, the APT13003NZTR-G1 is RoHS compliant, ensuring that it is free from hazardous substances commonly restricted in electronic components.

Applications

The APT13003NZTR-G1 is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Switching regulators
  • Motor controls
  • Inverters
  • Power management circuits
  • Amplification applications

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products. The APT13003NZTR-G1 is built to meet stringent quality standards, ensuring reliability and consistent performance for the end-user. Whether being used in consumer electronics, industrial systems, or automotive applications, this transistor is designed to withstand the rigors of daily operation and provide a long service life.

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1836 $50.4900
665+ $0.1507 $100.2155
1,030+ $0.1460 $150.3800
1,420+ $0.1413 $200.6460
1,835+ $0.1366 $250.6610
2,450+ $0.1225 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess