EN
  • EN
  • DE

ZXTP558LSTZ

Part No ZXTP558LSTZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description 400V PNP MEDIUM POWER HIGH VOLTAGE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 418599-ZXTP558LSTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTP558LSTZ CAD Model

Description

Introducing the ZXTP558LSTZ PNP Transistor from Diodes Incorporated

Diodes Incorporated presents the ZXTP558LSTZ, a high-performance PNP transistor engineered to meet the rigorous demands of modern electronic applications. This transistor is a testament to Diodes Incorporated's commitment to providing industry-leading solutions for power management and signal amplification tasks.

The ZXTP558LSTZ boasts a robust design packaged in a compact SOT-223 footprint, allowing for efficient use of PCB space without compromising on power handling capabilities. This makes it an ideal choice for space-constrained applications where performance cannot be sacrificed.

With a continuous collector current of up to 1A, the ZXTP558LSTZ is capable of driving moderate loads, making it suitable for a wide array of uses, including but not limited to, power regulation modules, charging circuits, and signal amplification in audio systems.

One of the key features of the ZXTP558LSTZ is its low saturation voltage, which ensures that power dissipation is kept to a minimum during operation. This characteristic is crucial for applications that require efficient power usage and thermal management. Additionally, the device offers high gain-bandwidth product, which enables it to perform exceptionally well in high-frequency signal amplification scenarios.

The ZXTP558LSTZ operates within a wide range of temperatures, from -55°C to 150°C, allowing it to maintain performance in extreme conditions. This temperature resilience makes it suitable for industrial and automotive applications where reliability is paramount.

Furthermore, Diodes Incorporated has designed the ZXTP558LSTZ with a focus on longevity and reliability. The device is constructed using high-quality materials and is subjected to rigorous testing to ensure it meets the high standards expected by the industry. This dedication to quality ensures that the ZXTP558LSTZ is a product that designers and engineers can trust for their critical applications.

In conclusion, the ZXTP558LSTZ from Diodes Incorporated is a versatile and reliable PNP transistor that offers excellent performance in a variety of electronic applications. Its combination of power handling, efficiency, and thermal resilience makes it an outstanding choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess